Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Prices starting from US$35.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$62.61
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$59.36
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$67.15
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$60.70
|
23
in stock
|
Buy Now | |
RS Americas
from US$50.18
|
23
in stock
|
Buy Now | |
element14
from US$54.38
|
23
in stock
|
Buy Now | |
Future Electronics
from US$54.02
|
-
|
Buy Now | |
Avnet America
from US$35.16
|
-
|
Buy Now | |
Sager
from US$45.11
|
-
|
Buy Now |
No. of Switch Positions | 4 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 120V |
Product Range | 19 Series |
Illumination | Non Illuminated |
Switch, Rotary, Sp4T, 15A, 120V | Newark Electronics |
Rotary SW Rotary Switch Solder Terminals 4 Pos UL | Rapid Electronics |
4 positions 30deg Rotary Switch 120 V ac/dc 1 (dc) A 15 (ac) A Shaft | Grayhill 19001-04UL | RS Americas |
SWITCH, ROTARY, SP4T, 15A, 120V | element14 |
19 Series 4 Position Deck Rotary Switches w/ Solder Terminal | Future Electronics |
Switch Rotary SP4T 4 Flatted Shaft Solder Lug 15A 220VAC 120VDC | Avnet America |
Rotary Switches Rotary Switch Solder Terminals 4 Pos UL | Sager |
Where can I find additional details, specifications and documents for a 19001-04UL?
Additional datasheets, footprints and schematics for 19001-04UL are listed on our Part Details page. You can also find images and similar parts to 19001-04UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19001-04UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19001-04UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19001-04UL fall under?
The 19001-04UL is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 19001-04UL when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19001-04UL you can contact the distributor directly for product support, shipping queries etc.
Is the 19001-04UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19001-04UL have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 19001-04UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19001-04UL often in real-time on the comparison pages.
What if I can't find stock of 19001-04UL?
You can fill out our help required form which you can use to request a quote for 19001-04UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.