Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 120V |
Product Range | 19 Series |
Illumination | Non Illuminated |
Switch, Rotary, SP3T , 1 Pole, 3 Positions , 15A, 120v, Solder Terminals, UL | Grayhill 19001-03UL | RS Americas |
Switch, Rotary, Sp3T, 15A, 120V | Newark Electronics |
SWITCH, ROTARY, SP3T, 15A, 120V | element14 |
Switch Rotary SP3T 3 Flatted Shaft Solder Lug 15A 220VAC 120VDC | Avnet America |
Rotary Switches Rotary Switch Solder Terminals 3 Pos UL | Sager |
Where can I find additional details, specifications and documents for a 19001-03UL?
Additional datasheets, footprints and schematics for 19001-03UL are listed on our Part Details page. You can also find images and similar parts to 19001-03UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19001-03UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19001-03UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19001-03UL fall under?
The 19001-03UL is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 19001-03UL when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19001-03UL you can contact the distributor directly for product support, shipping queries etc.
Is the 19001-03UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19001-03UL have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 19001-03UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19001-03UL often in real-time on the comparison pages.
What if I can't find stock of 19001-03UL?
You can fill out our help required form which you can use to request a quote for 19001-03UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.