1900035W Part Information
Details for 1900035W by CML Innovative Technologies
Optoelectronics & Displays>Panel Mount Indicators Bases & Lenses>LED Single Colour Indicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.1000 |
25 | 2.8400 |
100 | 2.6700 |
200 | 2.4000 |
500 | 2.1200 |
2000 | 1.9100 |
3000 | 1.7200 |
5000 | 1.5500 |
Stock Information
Details
Part Downloads
Part Specifications
LED Colour | Cool White |
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 15mA |
Luminous Intensity | 210mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 24VDC |
Lens Shape | Round with Flat Top |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1900035W?
Additional datasheets, footprints and schematics for 1900035W are listed in our Part Details tab. You can also find the 1900035W image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1900035W in the Pricing & Inventory tab next to part details. You can view 1900035W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1900035W fall under?
The 1900035W is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1900035W when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1900035W you can contact the distributor directly for product support, shipping queries etc.
Is the 1900035W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1900035W have stock available?
There is no stock from authorised distributors for 1900035W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1900035W often in real-time on the comparison pages.
What if I can't find stock of 1900035W?
You can fill out our help required form which you can use to request a quote for 1900035W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.