19000353 Part Information
Details for 19000353 by CML Innovative Technologies
Optoelectronics & Displays>Panel Mount Indicators Bases & Lenses>LED Single Colour Indicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.8600 |
5 | 3.6500 |
10 | 3.4400 |
20 | 3.2200 |
50 | 2.9900 |
Stock Information
Details
Part Downloads
Part Specifications
LED Colour | Red |
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 15mA |
Luminous Intensity | 8mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 7mm |
Bulb Size | 3mm |
Current If Luminous Intensity | 18mA |
External Diameter | 7mm |
Fixing Hole Diameter | 6mm |
Forward Current If Max | 15mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 3mm |
Length Behind Bezel | 32.4mm |
Luminous Intensity Typ | 6.5mcd |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
PIV Max | 5V |
Peak Forward Current | 18mA |
Peak Wavelength | 660nm |
Supply Voltage | 24V |
Thread Pitch | 0.75mm |
Thread Size | M6 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 660nm |
Alternative Part Descriptions
- PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 19000353?
Additional datasheets, footprints and schematics for 19000353 are listed in our Part Details tab. You can also find the 19000353 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000353 in the Pricing & Inventory tab next to part details. You can view 19000353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000353 fall under?
The 19000353 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19000353 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000353 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000353 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 19000353 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 19000353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000353 often in real-time on the comparison pages.
What if I can't find stock of 19000353?
You can fill out our help required form which you can use to request a quote for 19000353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.