19000251 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

LED INDICATOR 12V GREEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for RS
RS
from US$4.58
46
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.40
117
in stock
Buy Now
Logo for element14
element14
from US$3.15
117
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.58
117
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.85
12
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.62
7
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Colour Green
Operating Voltage 12VDC
Mounting Hole Dia 6mm
Forward Current If 20mA
Luminous Intensity 8mcd
IP / NEMA Rating IP40
Product Range -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CE
Bezel Diameter 7mm
Bulb Size 3mm
Current If Luminous Intensity 30mA
External Diameter 7mm
Fixing Hole Diameter 6mm
Forward Current If Max 20mA
Forward Voltage 12V
Forward Voltage VF Max 12V
LED / Lamp Size 3mm
Length Behind Bezel 32.4mm
Luminous Intensity Typ 17.5mcd
Operating Temperature Max 70°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +70°C
PIV Max 5V
Peak Forward Current 30mA
Peak Wavelength 565nm
Supply Voltage 12V
Thread Pitch 0.75mm
Thread Size M6
Voltage Rating V DC 12V
Voltage Vf Typ 12V
Wavelength Typ 565nm

Alternative Descriptions

Led Panel Mount Indicator, Satin Chrome Bezel, Green, 6 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip40 Rohs Compliant: Yes |Cml Innovative Technologies 19000251 | Newark Electronics
LED INDICATOR, 12V, GREEN | element14
Panel Mount Indicator 6mm, Green, 12V DC | RS
Panel Mount Indicator 6mm flat bezel 12VDC green | CML Innovative Technologies 19000251 | RS Americas
Indicator: LED | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19000251?

Additional datasheets, footprints and schematics for 19000251 are listed on our Part Details page. You can also find images and similar parts to 19000251 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19000251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000251 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19000251 fall under?

The 19000251 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to 19000251 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19000251 you can contact the distributor directly for product support, shipping queries etc.

Is the 19000251 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19000251 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 19000251.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19000251 often in real-time on the comparison pages.

What if I can't find stock of 19000251?

You can fill out our help required form which you can use to request a quote for 19000251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay