Status: | Unknown |
---|---|
Series: | Han CGM-P Series |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.88
|
14
in stock
|
Buy Now | |
RS Americas
from US$7.39
|
231
in stock
|
Buy Now | |
Heilind Electronics
from US$9.82
|
96
in stock
|
Buy Now | |
Conrad
from US$13.14
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
19
in stock
|
Buy Now | |
element14
from US$10.37
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.82
|
19
in stock
|
Buy Now | |
Farnell
from US$7.52
|
19
in stock
|
Buy Now | |
Distrelec
from US$6.04
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.69
|
3
in stock
|
Buy Now | |
Future Electronics
from US$7.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han CGM-P Series |
---|---|
Thread Size - Metric | M32 |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Grey |
Cable Diameter Min | 18mm |
Cable Diameter Max | 25mm |
IP / NEMA Rating | IP68 IP69K |
SVHC | No SVHC (15-Jan-2018) |
Cable Clamp M32 18-25mm PLASTIC IP68, Han Accessories Series | HARTING 19000005196 | RS Americas |
HAN CGM-P M32X1,5 D.18-25MM G REY | Heilind Electronics |
Additional technical information: Material Seal: NBRNet weight: 39.4 gWrench width: 42Screw size: M32Tightening torque: 6.5 NmCorner dimension: 46.8 mmHousing series: Han CGM-PClamp range: 18 mm - 25 mm | Conrad |
Cable Gland, M32, Nylon, 25Mm | Newark Electronics |
CABLE GLAND, M32, NYLON, 25MM | element14 |
Han CGM-P M32x1,5 D.18-25mm grey | RS |
HARTING Cable Gland, 18 ... 25mm, M32, Polyamide, Grey | Distrelec |
Gland | Transfer Multisort Elektronik |
Cable clamp M32, 18-25mm, plastic, IP 68 | Future Electronics |
Han CGM-P M32x1,5 D.18-25mm grau | Boersig |
Where can I find additional details, specifications and documents for a 19000005196?
Additional datasheets, footprints and schematics for 19000005196 are listed on our Part Details page. You can also find images and similar parts to 19000005196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005196 fall under?
The 19000005196 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005196 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005196 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005196 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Conrad, Newark Electronics and element14 have stock available or on a lead time for 19000005196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005196 often in real-time on the comparison pages.
What if I can't find stock of 19000005196?
You can fill out our help required form which you can use to request a quote for 19000005196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.