Status: | Unknown |
---|---|
Series: | Han Series |
RoHS: | Unknown |
Product Range | Han Series |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M25 |
Cable Gland Material | Thermoplastic |
Gland Colour | Black |
Cable Diameter Min | 9mm |
Cable Diameter Max | 16mm |
Cable Gland, M25, 9-16Mm, Thermoplastic | Newark Electronics |
CABLE GLAND, M25, 9-16MM, THERMOPLASTIC | element14 |
Gland | Transfer Multisort Elektronik |
Cable Gland Thermoplastic M25 9 to 16 mm for Han F+B | HARTING 19000005191 | RS Americas |
Where can I find additional details, specifications and documents for a 19000005191?
Additional datasheets, footprints and schematics for 19000005191 are listed on our Part Details page. You can also find images and similar parts to 19000005191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005191 fall under?
The 19000005191 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 19000005191 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005191 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005191 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 19000005191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005191 often in real-time on the comparison pages.
What if I can't find stock of 19000005191?
You can fill out our help required form which you can use to request a quote for 19000005191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.