Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.76
|
65
in stock
|
Buy Now | |
RS Americas
from US$3.71
|
135
in stock
|
Buy Now | |
Heilind Electronics
from US$5.58
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
41
in stock
|
Buy Now | |
element14
from US$7.07
|
41
in stock
|
Buy Now | |
Farnell
from US$4.32
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.13
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.58
|
18
in stock
|
Buy Now | |
Boersig
-
|
1
in stock
|
Buy Now | |
Distrelec
from US$5.64
|
-
|
Buy Now | |
TTI Europe
from US$3.68
|
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M25 |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | White |
Cable Diameter Min | 9mm |
Cable Diameter Max | 16mm |
IP / NEMA Rating | IP68 |
M25 Grey Thermoplastic Cable Gland 9 -16mm Cable Dia Range IP68 | HARTING 19000005190 | RS Americas |
HAN CGM-P M25X1,5 D.9-16MM GR EY | Heilind Electronics |
Cable gland M25, 9-16MM, PLASTIC, IP 68 | RS |
Cable Gland, 9Mm - 16Mm, White | Newark Electronics |
CABLE GLAND, 9MM - 16MM, WHITE | element14 |
Gland | Transfer Multisort Elektronik |
Han CGM-P M25x1,5 D.9-16mm grau | Boersig |
HARTING Cable Gland, 9 ... 16mm, M25, Polyamide, Grey | Distrelec |
HAN CGM-P M25X1,5 D.9-16MM | TTI Europe |
Where can I find additional details, specifications and documents for a 19000005190?
Additional datasheets, footprints and schematics for 19000005190 are listed on our Part Details page. You can also find images and similar parts to 19000005190 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005190 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005190 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005190 fall under?
The 19000005190 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005190 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005190 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005190 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005190 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 19000005190.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005190 often in real-time on the comparison pages.
What if I can't find stock of 19000005190?
You can fill out our help required form which you can use to request a quote for 19000005190 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.