Status: | Unknown |
---|---|
Series: | Han CGM-P Series |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.95
|
34
in stock
|
Buy Now | |
RS Americas
from US$3.46
|
279
in stock
|
Buy Now | |
Heilind Electronics
from US$5.00
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
156
in stock
|
Buy Now | |
element14
from US$5.86
|
156
in stock
|
Buy Now | |
Farnell
from US$4.11
|
156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.00
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.87
|
4
in stock
|
Buy Now | |
Distrelec
from US$5.06
|
3
in stock
|
Buy Now | |
TTI Europe
from US$3.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Han CGM-P Series |
---|---|
Thread Size - Metric | M20 |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Grey |
Cable Diameter Min | 10mm |
Cable Diameter Max | 14mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Cable clamp M20 10-14mm Plasti, Han Accessories Series | HARTING 19000005184 | RS Americas |
HAN CGM-P M20X1,5 D.10-14MM G REY | Heilind Electronics |
Cable Gland, 10Mm - 14Mm, White | Newark Electronics |
CABLE GLAND, 10MM - 14MM, WHITE | element14 |
Cable Clamp for Han Connector D 10-14mm( | RS |
Gland | Transfer Multisort Elektronik |
HARTING Cable Gland, 10 ... 14mm, M20, Polyamide, Grey | Distrelec |
HAN CGM-P M20X1,5 D.10-14MM | TTI Europe |
Han CGM-P M20x1,5 D.10-14mm grau | Boersig |
Where can I find additional details, specifications and documents for a 19000005184?
Additional datasheets, footprints and schematics for 19000005184 are listed on our Part Details page. You can also find images and similar parts to 19000005184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005184 fall under?
The 19000005184 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005184 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005184 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005184 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005184 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19000005184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005184 often in real-time on the comparison pages.
What if I can't find stock of 19000005184?
You can fill out our help required form which you can use to request a quote for 19000005184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.