Status: | Unknown |
---|---|
Series: | Han CGM-P Series |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.19
|
62
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
113
in stock
|
Buy Now | |
Distrelec
from US$4.23
|
56
in stock
|
Buy Now | |
Powell Electronics
from US$2.50
|
48
in stock
|
Buy Now | |
Heilind Electronics
from US$4.00
|
33
in stock
|
Buy Now | |
Conrad
from US$4.66
|
24
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.00
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
7
in stock
|
Buy Now | |
element14
from US$4.07
|
3
in stock
|
Buy Now | |
Farnell
from US$4.46
|
3
in stock
|
Buy Now | |
Boersig
-
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
-
|
Buy Now | |
Future Electronics
from US$2.91
|
-
|
Buy Now |
Product Range | Han CGM-P Series |
---|---|
Thread Size - Metric | M20 |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Grey |
Cable Diameter Min | 6mm |
Cable Diameter Max | 12mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Cable clamp M20 6-12mm plastic IP68, Han Accessories Series | HARTING 19000005182 | RS Americas |
Cable Clamp for Han Connector D 6-12mm(P | RS |
HARTING Cable Gland, 6 ... 12mm, M20, Polyamide, Grey | Distrelec |
HAN CGM-P M20X1,5 D.6-12MM GR EY | Heilind Electronics |
Additional technical information: Material Seal: NBRNet weight: 11.75 gWrench width: 24Screw size: M20Torque: 4.5 NmCorner dimension: 26.4 mmHousing series: Han CGM-PClamp range: 6 mm - 12 mm | Conrad |
Gland | Transfer Multisort Elektronik |
CABLE GLAND, M20, NYLON, 12MM | element14 |
Han CGM-P M20x1,5 D.6-12mm grau | Boersig |
Cable Gland, M20, Nylon, 12Mm | Newark Electronics |
M20 Grey Plastic Cord Grip for 6-12 mm Cable | Future Electronics |
Where can I find additional details, specifications and documents for a 19000005182?
Additional datasheets, footprints and schematics for 19000005182 are listed on our Part Details page. You can also find images and similar parts to 19000005182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005182 fall under?
The 19000005182 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005182 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005182 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005182 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Powell Electronics and Heilind Electronics have stock available or on a lead time for 19000005182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005182 often in real-time on the comparison pages.
What if I can't find stock of 19000005182?
You can fill out our help required form which you can use to request a quote for 19000005182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.