Prices starting from US$28.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$50.43 |
45
|
Buy Now | |
RS Americas | US$38.62 |
156
|
Buy Now | |
Heilind Electronics | US$59.86 |
42
|
Buy Now | |
Newark Electronics | US$43.62 |
26
|
Buy Now | |
element14 | US$51.99 |
26
|
Buy Now | |
Farnell | US$46.59 |
26
|
Buy Now | |
Transfer Multisort Elektronik | US$28.39 |
12
|
Buy Now | |
Heilind Electronics Asia | US$59.86 |
8
|
Buy Now | |
Boersig | - |
28
|
Buy Now | |
TTI Europe | US$38.24 |
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M40 |
Cable Gland Material | Brass |
Gland Colour | - |
Cable Diameter Min | 22mm |
Cable Diameter Max | 32mm |
IP / NEMA Rating | IP68 |
Cable Diameter | 32mm |
M40 Metallic Metal Cable Gland 22 - 32mm Cable Dia Range IP68 | HARTING 19000005098 | RS Americas |
Cable gland M40, 22-32mm, brass, IP 68 | RS |
HAN CGM-M M40X1,5 D.22-32MM | Heilind Electronics |
Cable Clamp (Glands) | Newark Electronics |
Gland | Transfer Multisort Elektronik |
Han CGM-M M40x1,5 D.22-32mm | Boersig |
HAN CGM-M M40X1,5 D.22-32MM | TTI Europe |
Where can I find additional details, specifications and documents for a 19000005098?
Additional datasheets, footprints and schematics for 19000005098 are listed on our Part Details page. You can also find images and similar parts to 19000005098 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005098 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005098 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005098 fall under?
The 19000005098 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005098 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005098 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005098 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005098 have stock available?
Authorised distributors including RS Americas, RS, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 19000005098.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005098 often in real-time on the comparison pages.
What if I can't find stock of 19000005098?
You can fill out our help required form which you can use to request a quote for 19000005098 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.