Product Range | - |
---|---|
Thread Size - Metric | M40 |
Cable Gland Material | Brass |
Gland Colour | - |
Cable Diameter Min | 20mm |
Cable Diameter Max | 26mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clamp |
Cable Diameter Max - Metric | 26mm |
Cable Diameter Min - Metric | 20mm |
For Use With | 20 to 26mm Round Cable |
Material | Metal |
Thread Size | M40 |
Metallic Metal Cable Clamp 26mm BundleDiameter, Han Accessories Series | HARTING 19000005097 | RS Americas |
Gland | Transfer Multisort Elektronik |
Cable Clamp/Gland, Brass, M40, Ip68, 20-26Mm | Newark Electronics |
HAN CGM-M M40X1,5 D.20-26MM | TTI Europe |
CABLE CLAMP, M40, 20-26MM | Farnell |
Han CGM-M M40x1,5 D.20-26mm | Boersig |
Where can I find additional details, specifications and documents for a 19 00 000 5097?
Additional datasheets, footprints and schematics for 19 00 000 5097 are listed on our Part Details page. You can also find images and similar parts to 19 00 000 5097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19 00 000 5097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19 00 000 5097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19 00 000 5097 fall under?
The 19 00 000 5097 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19 00 000 5097 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19 00 000 5097 you can contact the distributor directly for product support, shipping queries etc.
Is the 19 00 000 5097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19 00 000 5097 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 19 00 000 5097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19 00 000 5097 often in real-time on the comparison pages.
What if I can't find stock of 19 00 000 5097?
You can fill out our help required form which you can use to request a quote for 19 00 000 5097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.