Prices starting from US$15.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$29.03 |
41
|
Buy Now | |
Heilind Electronics | US$31.44 |
477
|
Buy Now | |
element14 | US$27.62 |
260
|
Buy Now | |
Newark Electronics | US$23.17 |
259
|
Buy Now | |
Farnell | US$24.20 |
259
|
Buy Now | |
RS Americas | US$23.85 |
253
|
Buy Now | |
Heilind Electronics Asia | US$31.44 |
95
|
Buy Now | |
Transfer Multisort Elektronik | US$15.46 |
51
|
Buy Now | |
Distrelec | US$24.86 |
51
|
Buy Now | |
Powell Electronics | US$21.40 |
23
|
Buy Now | |
Boersig | - |
20
|
Buy Now | |
Future Electronics | US$22.42 |
-
|
Buy Now | |
TTI Europe | US$21.97 |
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | M32 |
Cable Gland Material | Brass |
Gland Colour | - |
Cable Diameter Min | 18mm |
Cable Diameter Max | 25mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clamp |
For Use With | 18 to 25mm Round Cable |
HAN CGM-M M32X1,5 D.18-25MM | Heilind Electronics |
CABLE GLAND METAL | element14 |
Cable Gland Metal | Newark Electronics |
Cable Entry Protection Metal M32 18-25mm Cable Diameter, Han Accessories Series | HARTING 19000005096 | RS Americas |
Gland | Transfer Multisort Elektronik |
HARTING Cable Gland, 18 ... 25mm, M32 | Distrelec |
Cable Entry Protect Metal M32 18-25mm D | RS |
Han CGM-M M32x1,5 D.18-25mm | Boersig |
Cable Clamp M32, 18-25 mm, Brass, IP 68 | Future Electronics |
CABLE CLAMP M32, 18-25MM,BRASS | TTI Europe |
Where can I find additional details, specifications and documents for a 19000005096?
Additional datasheets, footprints and schematics for 19000005096 are listed on our Part Details page. You can also find images and similar parts to 19000005096 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005096 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005096 fall under?
The 19000005096 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005096 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005096 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005096 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005096 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 19000005096.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005096 often in real-time on the comparison pages.
What if I can't find stock of 19000005096?
You can fill out our help required form which you can use to request a quote for 19000005096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.