Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.75
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$20.24
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$14.92
|
255
in stock
|
Buy Now | |
element14
from US$17.63
|
255
in stock
|
Buy Now | |
Farnell
from US$15.74
|
255
in stock
|
Buy Now | |
RS Americas
from US$13.77
|
88
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.24
|
61
in stock
|
Buy Now | |
Distrelec
from US$15.95
|
38
in stock
|
Buy Now | |
Powell Electronics
from US$13.80
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.80
|
13
in stock
|
Buy Now | |
Conrad
from US$18.30
|
9
in stock
|
Buy Now | |
Boersig
-
|
89
in stock
|
Buy Now | |
Future Electronics
from US$14.34
|
-
|
Buy Now | |
TTI Europe
from US$13.10
|
-
|
Buy Now |
Product Range | - |
---|---|
Thread Size - Metric | M20 |
Cable Gland Material | Brass |
Gland Colour | - |
Cable Diameter Min | 10mm |
Cable Diameter Max | 14mm |
IP / NEMA Rating | IP68 |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clamp |
For Use With | 10 to 14mm Round Cable |
HAN CGM-M M20X1,5 D.10-14MM | Heilind Electronics |
Cable Gland Metal | Newark Electronics |
CABLE GLAND METAL | element14 |
Cable gland metal M20 10-14 mm cabledia. for Han HPS, Han Accessories Series | HARTING 19000005084 | RS Americas |
Cable gland metal M20 10-14mm D Han HPS | RS |
HARTING Cable Gland, 10 ... 14mm, M20 | Distrelec |
Gland | Transfer Multisort Elektronik |
Additional technical information: Material Seal: NBRMaterial clamp cage: PolyamideNet weight: 30.9 gWrench width: 24Screw size: M20Tightening torque: 10 NmSurface Accessories: Nickel platedCorner dimension: 26.5 mmHousing series: Han CGM-MClamping range: 10 mm - 14 mm | Conrad |
Han CGM-M M20x1,5 D.10-14mm | Boersig |
M20 Metal Cord Grip NPB for 10-14 mm Cable | Future Electronics |
HAN CGM-M M20X1,5 D.10-14MM | TTI Europe |
Where can I find additional details, specifications and documents for a 19000005084?
Additional datasheets, footprints and schematics for 19000005084 are listed on our Part Details page. You can also find images and similar parts to 19000005084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19000005084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19000005084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19000005084 fall under?
The 19000005084 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 19000005084 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19000005084 you can contact the distributor directly for product support, shipping queries etc.
Is the 19000005084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19000005084 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 19000005084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19000005084 often in real-time on the comparison pages.
What if I can't find stock of 19000005084?
You can fill out our help required form which you can use to request a quote for 19000005084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.