Status: | Unknown |
---|---|
Series: | 1900 Series |
RoHS: | Unknown |
Tape Type | Gaffer / Duct / Cloth |
---|---|
Tape Backing Material | PE (Polyethylene) Film |
Tape Width - Metric | 48mm |
Tape Width - Imperial | 1.89" |
Tape Length - Metric | 45.7m |
Tape Length - Imperial | 149.93ft |
Tape Colour | Silver |
Product Range | 1900 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Silver |
Material | PE (Polyethylene) |
Tape Length | 45.7m |
Tape Width | 48mm |
Duct Tape, Pe Film, 54.9M X 47.75Mm | Newark Electronics |
DUCT TAPE, PE FILM, 54.9M X 47.75MM | element14 |
Status: | Unknown |
---|---|
Series: | 1900 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 12.7mm |
Product Range | 1900 Series |
RoHS Compliant | Yes |
.5" Diameter Thermoset Control Knob with Indicator Line, Molded Hole, Set Scre | Davies Molding 1900 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 11lm |
Power Source | AAA Batteries x 2 |
Flashlight Body Material | PC (Polycarbonate) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lockout Device Type | Lockout Box |
---|---|
Lock Material | Steel |
Lock Colour | Yellow |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1900?
Additional datasheets, footprints and schematics for 1900 are listed on our Part Details page. You can also find images and similar parts to 1900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1900 fall under?
The 1900 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 1900 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1900 you can contact the distributor directly for product support, shipping queries etc.
Is the 1900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1900 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1900 often in real-time on the comparison pages.
What if I can't find stock of 1900?
You can fill out our help required form which you can use to request a quote for 1900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.