Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Indicator Lens Colour | Yellow |
---|---|
Lens Shape | - |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | 19 Series |
Lens yellow 7,3x7,3 plastic translucent | RS |
LENS, SQUARE, YELLOW | element14 |
Indicator Lens, Yellow, 19 Series | Newark Electronics |
Lens, Flat, Plastic, Square, 7.3x7.3mm, Illuminative, Transparent, Yellow | EAO 19-951.4 | RS Americas |
EAO Switch Lens Square Yellow Transparent Plastic 19 Series Switches | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators LENS SQ YLW TRAN ORNG | Sager |
Druckhaube gelb 7,3x7,3 transparent | Boersig |
Where can I find additional details, specifications and documents for a 19-951.4?
Additional datasheets, footprints and schematics for 19-951.4 are listed on our Part Details page. You can also find images and similar parts to 19-951.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-951.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-951.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-951.4 fall under?
The 19-951.4 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19-951.4 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-951.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-951.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-951.4 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 19-951.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-951.4 often in real-time on the comparison pages.
What if I can't find stock of 19-951.4?
You can fill out our help required form which you can use to request a quote for 19-951.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.