Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Lens Shape | Round |
---|---|
Switch Lens Colour | Blue |
Product Range | - |
For Use With | EAO 19 Series Pushbutton Switches |
Lens Diameter | 9mm |
Accessory, Lens, Flat, Plastic, Round, 7.3mm, Illuminative, Transparent, Blue | EAO 19-931.6 | RS Americas |
Lens blue D7,3 plastic translucent | RS |
Lens, Round, Blue | Newark Electronics |
LENS, SWITCH, ROUND, BLUE, FLUSH | element14 |
Industrial Panel Mount Indicators / Switch Indicators SM RND SMOK'D CAP | Sager |
Druckhaube blau D7.3 Ks translucent | Boersig |
Where can I find additional details, specifications and documents for a 19-931.6?
Additional datasheets, footprints and schematics for 19-931.6 are listed on our Part Details page. You can also find images and similar parts to 19-931.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-931.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-931.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-931.6 fall under?
The 19-931.6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19-931.6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-931.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-931.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-931.6 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 19-931.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-931.6 often in real-time on the comparison pages.
What if I can't find stock of 19-931.6?
You can fill out our help required form which you can use to request a quote for 19-931.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.