Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
No stock
|
Buy Now | |
Distrelec
from US$2.35
|
94
in stock
|
Buy Now | |
RS Americas
from US$2.41
|
75
in stock
|
Buy Now | |
element14
from US$2.59
|
58
in stock
|
Buy Now | |
Farnell
from US$2.82
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
-
|
Buy Now | |
Sager
from US$1.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | - |
---|---|
Switch Lens Colour | Green |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | EAO 19 Series Pushbutton Switches |
Indicator Lens Colour | Green |
Mounting Hole Dia | 8mm |
EAO Switch Lens Round 7.3mm Green Transparent Plastic 19 Series Switches | Distrelec |
Accessory, Lens, Flat, Plastic, Round, 7.3mm, Illuminative, Transparent, Green | EAO 19-931.5 | RS Americas |
LENS, ROUND, GREEN | element14 |
Lens,green,plastic,transparent,round,9mm | RS |
Lens, Round, Green | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators SM RND GRN CAP HLDR | Sager |
Druckhaube grün D7,3 transparent | Boersig |
Where can I find additional details, specifications and documents for a 19-931.5?
Additional datasheets, footprints and schematics for 19-931.5 are listed on our Part Details page. You can also find images and similar parts to 19-931.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-931.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-931.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-931.5 fall under?
The 19-931.5 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 19-931.5 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-931.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-931.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-931.5 have stock available?
Authorised distributors including Distrelec, RS Americas, element14, Farnell and RS have stock available or on a lead time for 19-931.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-931.5 often in real-time on the comparison pages.
What if I can't find stock of 19-931.5?
You can fill out our help required form which you can use to request a quote for 19-931.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.