Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
20
in stock
|
Buy Now | |
RS Americas
from US$2.41
|
172
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
104
in stock
|
Buy Now | |
element14
from US$2.67
|
53
in stock
|
Buy Now | |
Farnell
from US$2.73
|
53
in stock
|
Buy Now | |
Sager
from US$1.66
|
28
in stock
|
Buy Now | |
Electro Enterprises
from US$2.79
|
23
in stock
|
Buy Now | |
Conrad
from US$17.18
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | - |
---|---|
Switch Lens Colour | Yellow |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | EAO 19 Series Pushbutton Switches |
Indicator Lens Colour | Yellow |
Mounting Hole Dia | 8mm |
Accessory, Lens, Flat, Plastic, Round, 7.3mm, Illuminative, Transparent, Yellow | EAO 19-931.4 | RS Americas |
EAO Switch Lens Round 7.3mm Yellow Transparent Plastic 19 Series Switches | Distrelec |
LENS, ROUND, YELLOW | element14 |
Industrial Panel Mount Indicators / Switch Indicators SM RND YLW CAP HLDR | Sager |
Lens,yellow,plastic,transparent,rnd,9mm | RS |
Lens, Round, Yellow | Newark Electronics |
Druckhaube gelb D7,3 transparent | Boersig |
Where can I find additional details, specifications and documents for a 19-931.4?
Additional datasheets, footprints and schematics for 19-931.4 are listed on our Part Details page. You can also find images and similar parts to 19-931.4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-931.4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-931.4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-931.4 fall under?
The 19-931.4 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Indicator Lenses.
Can I view similar or alternative parts?
You can view similar parts to 19-931.4 when available in the Indicator Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-931.4 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-931.4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-931.4 have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Farnell and Sager have stock available or on a lead time for 19-931.4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-931.4 often in real-time on the comparison pages.
What if I can't find stock of 19-931.4?
You can fill out our help required form which you can use to request a quote for 19-931.4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.