Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Round |
---|---|
For Use With | EAO 19 Series Pushbutton Switches |
Lens Diameter | 9mm |
RoHS Compliant | Yes |
EAO Switch Lens Round 7.3mm Black Opaque Plastic 19 Series Switches | Distrelec |
Lens, Round, Opaque Black | Newark Electronics |
Accessory, Lens, Flat, Plastic, Round, 7.3mm, Non-Illuminative, Opaque, Black | EAO 19-931.0 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators SM RND BLK CAP GD UNV LL | Sager |
Druckhaube schwarz D7,3 opak | Boersig |
Where can I find additional details, specifications and documents for a 19-931.0?
Additional datasheets, footprints and schematics for 19-931.0 are listed on our Part Details page. You can also find images and similar parts to 19-931.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-931.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-931.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-931.0 fall under?
The 19-931.0 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 19-931.0 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-931.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-931.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19-931.0 have stock available?
Authorised distributors including Conrad, Distrelec, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 19-931.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-931.0 often in real-time on the comparison pages.
What if I can't find stock of 19-931.0?
You can fill out our help required form which you can use to request a quote for 19-931.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.