Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.1mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 19.68.041?
Additional datasheets, footprints and schematics for 19.68.041 are listed on our Part Details page. You can also find images and similar parts to 19.68.041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19.68.041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19.68.041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19.68.041 fall under?
The 19.68.041 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19.68.041 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19.68.041 you can contact the distributor directly for product support, shipping queries etc.
Is the 19.68.041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19.68.041 have stock available?
There is no stock from authorised distributors for 19.68.041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19.68.041 often in real-time on the comparison pages.
What if I can't find stock of 19.68.041?
You can fill out our help required form which you can use to request a quote for 19.68.041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.