Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Prices starting from US$12.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.54
|
42
in stock
|
Buy Now | |
element14
from US$16.81
|
25
in stock
|
Buy Now | |
Distrelec
from US$14.12
|
25
in stock
|
Buy Now | |
Farnell
from US$18.90
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$16.13
|
-
|
Buy Now | |
RS Americas
from US$15.51
|
-
|
Buy Now | |
Sager
from US$12.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | SPST-NO |
Product Range | 19 Series |
Switch Terminals | Solder |
IP Rating | IP40 |
Contact Current Max | 100mA |
Contact Voltage AC Nom | 50V |
Contact Voltage DC Nom | 72V |
SVHC | No SVHC (15-Jan-2018) |
Contact Current AC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 15mohm |
External Depth | 33mm |
External Length / Height | 9mm |
External Width | 9mm |
Operating Temperature Max | 45°C |
Operating Temperature Min | -25°C |
Switch,PB,illum,circ,1NO,mom,silver cont | RS |
SWITCH, SPNO, ROUND | element14 |
EAO Illuminated Pushbutton Switch Actuator, 1NO Momentary Function Raised Pushbutton Black IP40 EAO 19 Series | Distrelec |
Switch, Pushbutton, Spst-No, 100Ma, 42V | Newark Electronics |
Pushbutton Actuator, Round,9mm, Raised,1NO, MOM.,Illuminative,0.1A,50VAC, Solder | EAO 19-431.035 | RS Americas |
Pushbutton Switches LPB MOM RND GD SLDR | Sager |
Leuchtdrucktasten-Vorsatz I LL 1S L 2,0x0,5 D9 | Boersig |
Where can I find additional details, specifications and documents for a 19-431.035?
Additional datasheets, footprints and schematics for 19-431.035 are listed on our Part Details page. You can also find images and similar parts to 19-431.035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-431.035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-431.035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-431.035 fall under?
The 19-431.035 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 19-431.035 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-431.035 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-431.035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-431.035 have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 19-431.035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-431.035 often in real-time on the comparison pages.
What if I can't find stock of 19-431.035?
You can fill out our help required form which you can use to request a quote for 19-431.035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.