Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Product Range | 19 Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Switch Terminals | Quick Connect |
Contact Current Max | 800mA |
Contact Voltage AC Nom | 50V |
IP Rating | IP40 |
Illuminated Pushbutton,red,1No,800Ma,50V | Newark Electronics |
Pushbutton Actuator, SQ,9 X 9mm, Raised,1NO, MAINT.,Illuminative,0.8A,50VAC, Solder | EAO 19-289.015 | RS Americas |
ILLUMINATED PUSH BUTTON,RED,1NO,800MA,50V | element14 |
Pushbutton Switches LAMP T1 BI-PIN 24MA | Sager |
Leuchtdrucktasten-Vorsatz R SP 1S L 2,0x0,5 9x9 | Boersig |
Where can I find additional details, specifications and documents for a 19-289.015.?
Additional datasheets, footprints and schematics for 19-289.015. are listed on our Part Details page. You can also find images and similar parts to 19-289.015. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-289.015. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-289.015. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-289.015. fall under?
The 19-289.015. is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 19-289.015. when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-289.015. you can contact the distributor directly for product support, shipping queries etc.
Is the 19-289.015. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-289.015. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 19-289.015..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-289.015. often in real-time on the comparison pages.
What if I can't find stock of 19-289.015.?
You can fill out our help required form which you can use to request a quote for 19-289.015. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.