Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.49
|
5
in stock
|
Buy Now | |
element14
from US$55.43
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.24
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$33.71
|
1
in stock
|
Buy Now | |
Conrad
from US$33.79
|
1
in stock
|
Buy Now | |
RS
from US$37.80
|
-
|
Buy Now | |
Newark Electronics
from US$25.06
|
-
|
Buy Now |
Plier Style | Round Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 130mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ROUND NOSE PLIER, 130MM | element14 |
Pliers | Transfer Multisort Elektronik |
Knipex 19 01 130 Round Nose Pliers With Cutting Edge (Jewellers' Pliers) | Rapid Electronics |
Vanadium electric steel, forged, oil-hardened, pliers black atramentised, polished head, plastic-covered grips | Conrad |
KNIPEX 19 01 130 Round Nose Pliers with | RS |
Round Nose Plier, 130Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 19 01 130?
Additional datasheets, footprints and schematics for 19 01 130 are listed on our Part Details page. You can also find images and similar parts to 19 01 130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19 01 130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19 01 130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19 01 130 fall under?
The 19 01 130 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 19 01 130 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19 01 130 you can contact the distributor directly for product support, shipping queries etc.
Is the 19 01 130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19 01 130 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Rapid Electronics and Conrad have stock available or on a lead time for 19 01 130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19 01 130 often in real-time on the comparison pages.
What if I can't find stock of 19 01 130?
You can fill out our help required form which you can use to request a quote for 19 01 130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.