Status: | Unknown |
---|---|
Series: | Sta-Kon RA Series |
RoHS: | Unknown |
Prices starting from US$0.44
Product Range | Sta-Kon RA Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Vinyl |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Spade/Fork, #6, 22-16Awg, Red | Newark Electronics |
CRIMP TERMINAL, FORK, 4BA, PK100 | element14 |
Where can I find additional details, specifications and documents for a 18RA-6F?
Additional datasheets, footprints and schematics for 18RA-6F are listed on our Part Details page. You can also find images and similar parts to 18RA-6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18RA-6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18RA-6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18RA-6F fall under?
The 18RA-6F is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 18RA-6F when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18RA-6F you can contact the distributor directly for product support, shipping queries etc.
Is the 18RA-6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18RA-6F have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, Carlton-Bates and element14 have stock available or on a lead time for 18RA-6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18RA-6F often in real-time on the comparison pages.
What if I can't find stock of 18RA-6F?
You can fill out our help required form which you can use to request a quote for 18RA-6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.