Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Bracket |
---|---|
For Use With | Ohmite 200 210 270 Series Resistors |
Product Range | - |
Applications | 200 210 and 270 Series Resistors |
Clip, Mounting, Resistor, Standard Plated Steel, 10 Series | Ohmite 18E-100 | RS Americas |
Mounting Bracket, 200/210/270 Res | Newark Electronics |
Clip, Mounting, Resistor | RS |
MOUNTING BRACKET, POWER RESISTOR | Farnell |
Where can I find additional details, specifications and documents for a 18E-100?
Additional datasheets, footprints and schematics for 18E-100 are listed on our Part Details page. You can also find images and similar parts to 18E-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18E-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18E-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18E-100 fall under?
The 18E-100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 18E-100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18E-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 18E-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18E-100 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Farnell have stock available or on a lead time for 18E-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18E-100 often in real-time on the comparison pages.
What if I can't find stock of 18E-100?
You can fill out our help required form which you can use to request a quote for 18E-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.