Status: | Unknown |
---|---|
Series: | Model 11 |
RoHS: | Unknown |
Round vernier scale |
1" diameter |
1/4" or 1/8" shaft adapter |
Datasheet |
---|
Model 11 |
General Information |
---|
Quick Reference Listing |
Instructions |
---|
Model 11 Multidial |
Product Literature |
---|
Capabilities |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
COUNTING DIAL, 15TURN, 6.35MM | element14 |
Counting Dial, 15Turn, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 18A21B10?
Additional datasheets, footprints and schematics for 18A21B10 are listed on our Part Details page. You can also find images and similar parts to 18A21B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18A21B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18A21B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18A21B10 fall under?
The 18A21B10 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Potentiometer Dials.
Can I view similar or alternative parts?
You can view similar parts to 18A21B10 when available in the Potentiometer Dials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18A21B10 you can contact the distributor directly for product support, shipping queries etc.
Is the 18A21B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18A21B10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 18A21B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18A21B10 often in real-time on the comparison pages.
What if I can't find stock of 18A21B10?
You can fill out our help required form which you can use to request a quote for 18A21B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.