Status: | Unknown |
---|---|
Series: | UL2509 Series |
RoHS: | Unknown |
Prices starting from US$38.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.69
|
56
in stock
|
Buy Now | |
element14
from US$122.49
|
38
in stock
|
Buy Now | |
Farnell
from US$61.69
|
19
in stock
|
Buy Now | |
RS Americas
from US$125.28
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.15
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$134.70
|
5
in stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.31mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 19 x 0.29mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 5.7mm |
Voltage Rating | 300V |
Product Range | UL2509 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 19 / 0.29mm |
Operating Temperature Max | 75°C |
Outer Diameter | 5.7mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.5mm |
Voltage Rating VAC | 300V |
Wire Size | 16AWG |
16 AWG 2 core 300V unshielded cable 30m | RS |
CABLE, UL2509, 16AWG, 2 CORE, 30.5M | element14 |
Multiconductor Cable, 2C, 16 AWG, Slate PVC, 1899C Series | Alpha Wire 1899C SL005 | RS Americas |
Wire | Transfer Multisort Elektronik |
Unshielded Multiconductor Cable 2 Conductor 16Awg 100Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 1899C SL005?
Additional datasheets, footprints and schematics for 1899C SL005 are listed on our Part Details page. You can also find images and similar parts to 1899C SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1899C SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1899C SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1899C SL005 fall under?
The 1899C SL005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 1899C SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1899C SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1899C SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1899C SL005 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1899C SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1899C SL005 often in real-time on the comparison pages.
What if I can't find stock of 1899C SL005?
You can fill out our help required form which you can use to request a quote for 1899C SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.