Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
189853-000,
3-1191377-7 |
Adhesive Pre-Coat | No |
---|---|
材質システム コード | 300 |
Material | Modified Fluoropolymer |
Material Code | 125 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | .45 – .9in, 11.4 – 22.9mm |
Inside Diameter Range (Leg 1) | .2 – .4in, 5.1 – 10.2mm |
Inside Diameter Range (Leg 2) | 5.1 – 10.2mm, .2 – .4in |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Code | S1255-04 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Options | None |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Size Code | 022 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Flammability | Flame-Retardant |
Resistant To | Abrasion |
Cable Accessories Transition | Avnet America |
Heat Shrink Cable Boots & End Caps 382C322-125-0 | Sager |
Where can I find additional details, specifications and documents for a 189853-000?
Additional datasheets, footprints and schematics for 189853-000 are listed on our Part Details page. You can also find images and similar parts to 189853-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 189853-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 189853-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 189853-000 fall under?
The 189853-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 189853-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 189853-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 189853-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 189853-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 189853-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 189853-000 often in real-time on the comparison pages.
What if I can't find stock of 189853-000?
You can fill out our help required form which you can use to request a quote for 189853-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.