1898/4C SL001 Alpha Wire Parts by Alpha Wire

CABLE 18AWG 4 CORE SLATE 304.8M

Status: Unknown
Series: 1898 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$399.99

Distributor Stock
Logo for Farnell
Farnell
from US$428.27
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$951.90
2
in stock
Buy Now
Logo for element14
element14
from US$987.33
2
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$399.99
1
in stock
Buy Now
Logo for RS
RS
from US$554.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,178.77
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1,224.28
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 4Core
Wire Gauge 18AWG
Conductor Area CSA 0.81mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
Jacket Colour Slate
No. of Max Strands x Strand Size 16 x 30AWG
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 6.1mm
Voltage Rating 300V
Product Range 1898 Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 16 / 30AWG
Outer Diameter 6.1mm
Shield Type Unshielded
Wire Size 18AWG

Alternative Descriptions

Multiconductor Cable, 4C, 18 AWG, Slate PVC, 1898C Series | Alpha Wire 1898/4C SL001 | RS Americas
CABLE, 18AWG, 4 CORE, SLATE, 304.8M | element14
Wire | Transfer Multisort Elektronik
18AWG 16/30 4C UNSHLD | RS
Unshielded Multiconductor Cable 4 Conductor 18Awg 1000Ft | Newark Electronics
Cable, Communication/Control | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1898/4C SL001?

Additional datasheets, footprints and schematics for 1898/4C SL001 are listed on our Part Details page. You can also find images and similar parts to 1898/4C SL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1898/4C SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1898/4C SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1898/4C SL001 fall under?

The 1898/4C SL001 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 1898/4C SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1898/4C SL001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1898/4C SL001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1898/4C SL001 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1898/4C SL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1898/4C SL001 often in real-time on the comparison pages.

What if I can't find stock of 1898/4C SL001?

You can fill out our help required form which you can use to request a quote for 1898/4C SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay