Options for Price Comparison
Distributor Statistics for 1897989-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1897989-2
Details for 1897989-2 by TE Connectivity
Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals
I/F SEAL FOR MINI MATE-N-LOK(2
1897989-2 image

1897989-2 by TE Connectivity

I/F SEAL FOR MINI MATE-N-LOK(2
Part Information
1897989-2 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 7169
Global Product Line: 238
GPL Description: Appliances
Specifications
Material:
Urethane Foam
Seal Material:
Urethane Foam
Color:
Black
For Use With:
Plug Housing
Packaging Quantity:
10000
Packaging Method:
Bag/Box
Accessory Color:
Black
Accessory Type:
Interface Seal
Product Type:
Accessory
Operating Temperature Range:
-40 – 90°C, -40 – 194°F
Alternate Descriptions
I/F SEAL FOR MINI MATE-N-LOK(2 Newark Electronics
I/F SEAL FOR MINI MATE-N-LOK(2 Avnet America