1897223-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DTB 040/090 30P CAP ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Body Material PBT
Cable Exit Angle 180°
Color Black
Number of Positions 30
Number of Rows 2
Mating Tab Width .04in, .09in, 1.01mm, 2.28mm
Height 33.1mm, 1.3in
Width 1.65in, 41.3mm
Length 75mm, 2.95in
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Box
Packaging Quantity 72
Primary Locking Feature Integrated in Housing
Connector Style Housing for male terminals
Connector System Wire-to-Panel
Strain Relief No
Sealable Yes
Hybrid Connector Yes

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1897223-2?

Additional datasheets, footprints and schematics for 1897223-2 are listed on our Part Details page. You can also find images and similar parts to 1897223-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1897223-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897223-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1897223-2 fall under?

The 1897223-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1897223-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1897223-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1897223-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1897223-2 have stock available?

There is no stock from authorised distributors for 1897223-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1897223-2 often in real-time on the comparison pages.

What if I can't find stock of 1897223-2?

You can fill out our help required form which you can use to request a quote for 1897223-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay