No distributors results available
View Full Pricing & Stock ComparisonColor | Red |
---|---|
Number of Positions | 4 |
Length | 19.66mm |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Polyamide 66 |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug: 1897007 |
Comment | Quantity required based on connector being used. |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Accessory Type | Double Lock Plate |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1897008-6?
Additional datasheets, footprints and schematics for 1897008-6 are listed on our Part Details page. You can also find images and similar parts to 1897008-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897008-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897008-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897008-6 fall under?
The 1897008-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1897008-6 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897008-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897008-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897008-6 have stock available?
There is no stock from authorised distributors for 1897008-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897008-6 often in real-time on the comparison pages.
What if I can't find stock of 1897008-6?
You can fill out our help required form which you can use to request a quote for 1897008-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.