1896/8C SL002 Alpha Wire Parts by Alpha Wire

CABLE 20AWG 8 CORE SLATE 152.4M

Status: Unknown
Series: 1896 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$378.10

Distributor Stock
Logo for Newark
Newark
from US$1,061.60
No stock
Buy Now
Logo for element14
element14
from US$698.37
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$378.10
1
in stock
Buy Now
Logo for RS
RS
from US$573.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$874.61
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1,102.59
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 8Core
Wire Gauge 20AWG
Conductor Area CSA 0.51mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
Jacket Colour Slate
No. of Max Strands x Strand Size 7 x 28AWG
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 6.9mm
Voltage Rating 300V
Product Range 1896 Series
SVHC No SVHC (15-Jan-2019)
Cable Type Unshielded
Conductor Make-up 7 / 28AWG
Outer Diameter 6.9mm
Shield Type Unshielded
Wire Size 20AWG

Alternative Descriptions

CABLE, 8CORE, 20AWG, SLATE, 152.4M | element14
20AWG 7/28 8C UNSHLD | RS
Unshielded Multiconductor Cable 8 Conductor 20Awg 500Ft | Newark Electronics
Multiconductor Cable, 8C, 20 AWG, 7x28, TC, PVC Ins, Slate PVC Jkt, 1896C Series | Alpha Wire 1896/8C SL002 | RS Americas
Cable, Communication/Control | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1896/8C SL002?

Additional datasheets, footprints and schematics for 1896/8C SL002 are listed on our Part Details page. You can also find images and similar parts to 1896/8C SL002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1896/8C SL002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1896/8C SL002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1896/8C SL002 fall under?

The 1896/8C SL002 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 1896/8C SL002 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1896/8C SL002 you can contact the distributor directly for product support, shipping queries etc.

Is the 1896/8C SL002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1896/8C SL002 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 1896/8C SL002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1896/8C SL002 often in real-time on the comparison pages.

What if I can't find stock of 1896/8C SL002?

You can fill out our help required form which you can use to request a quote for 1896/8C SL002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay