Status: | Unknown |
---|---|
Series: | UL2509 Series |
RoHS: | Unknown |
Prices starting from US$45.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$67.73 |
112
|
Buy Now | |
element14 | US$98.48 |
62
|
Buy Now | |
Farnell | US$69.19 |
62
|
Buy Now | |
Newark Electronics | US$100.62 |
13
|
Buy Now | |
Rapid Electronics | US$49.51 |
6
|
Buy Now | |
RS Americas | US$99.16 |
6
|
Buy Now | |
Transfer Multisort Elektronik | US$45.83 |
3
|
Buy Now | |
Carlton-Bates | US$118.90 |
-
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.51mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 28AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 5.3mm |
Voltage Rating | 300V |
Product Range | UL2509 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 10 / 0.25mm |
Operating Temperature Max | 75°C |
Outer Diameter | 5.3mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 0.5mm |
Voltage Rating VAC | 300V |
Wire Size | 20AWG |
20 AWG 4 core 300V unshielded cable 30m | RS |
CABLE, UL2509, 20AWG, 4 CORE, 30.5M | element14 |
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V | Newark Electronics |
Alpha Wire 1896/4C SL005 Command/Control Cable 20AWG 4 Core (30.5m Reel) | Rapid Electronics |
Multiconductor Cable, 4C, 20 AWG, 7x28, TC, PVC Ins, Slate PVC Jkt, 1896C Series | Alpha Wire 1896/4C SL005 | RS Americas |
Wire | Transfer Multisort Elektronik |
Cable, Communication/Control | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1896/4C SL005?
Additional datasheets, footprints and schematics for 1896/4C SL005 are listed on our Part Details page. You can also find images and similar parts to 1896/4C SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1896/4C SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1896/4C SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1896/4C SL005 fall under?
The 1896/4C SL005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 1896/4C SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1896/4C SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1896/4C SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1896/4C SL005 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1896/4C SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1896/4C SL005 often in real-time on the comparison pages.
What if I can't find stock of 1896/4C SL005?
You can fill out our help required form which you can use to request a quote for 1896/4C SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.