1893Y-10LF Part Information

Details for 1893Y-10LF by Integrated Device Technology

Electronic & Electrical Components>Semiconductors - ICs>Network Controllers

Part Downloads

Part Specifications

Data Rate 100Mbps
Ethernet Type IEEE 802.3
Supply Voltage Min 3.14V
Supply Voltage Max 3.47V
Controller IC Case Style TQFP
No. of Pins 64Pins
IC Interface Type MII
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1893Y-10LF?

Additional datasheets, footprints and schematics for 1893Y-10LF are listed in our Part Details tab. You can also find the 1893Y-10LF image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1893Y-10LF in the Pricing & Inventory tab next to part details. You can view 1893Y-10LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1893Y-10LF fall under?

The 1893Y-10LF is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to 1893Y-10LF when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1893Y-10LF you can contact the distributor directly for product support, shipping queries etc.

Is the 1893Y-10LF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1893Y-10LF have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1893Y-10LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1893Y-10LF often in real-time on the comparison pages.

What if I can't find stock of 1893Y-10LF?

You can fill out our help required form which you can use to request a quote for 1893Y-10LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1893Y-10LF

Loading...
Loading Results for 1893Y-10LF
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us