1893CKILF Semiconductors - ICs by Integrated Device Technology

PHY-LAYER DEVICE 10/100MBPS VFQFPN-56

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.05

Distributor Stock
Logo for Farnell
Farnell
from US$9.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.05
-
Buy Now
Logo for element14
element14
from US$11.60
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Data Rate 100Mbps
Ethernet Type IEEE 802.3
Supply Voltage Min 3.14V
Supply Voltage Max 3.47V
Controller IC Case Style VFQFPN
No. of Pins 56Pins
IC Interface Type MII
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)


1893CKILF by Renesas Electronics

3.3V 10BASE-T/100BASE-TX INTEGRATED PHY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Phy-Layer Device, 10/100Mbps, Vfqfpn-56 | Newark Electronics
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | Avnet America
PHY-LAYER DEVICE, 10/100MBPS, VFQFPN-56 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1893CKILF?

Additional datasheets, footprints and schematics for 1893CKILF are listed on our Part Details page. You can also find images and similar parts to 1893CKILF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1893CKILF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1893CKILF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1893CKILF fall under?

The 1893CKILF is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.

Can I view similar or alternative parts?

You can view similar parts to 1893CKILF when available in the Network Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1893CKILF you can contact the distributor directly for product support, shipping queries etc.

Is the 1893CKILF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1893CKILF have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1893CKILF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1893CKILF often in real-time on the comparison pages.

What if I can't find stock of 1893CKILF?

You can fill out our help required form which you can use to request a quote for 1893CKILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay