Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.47V |
Controller IC Case Style | SSOP |
No. of Pins | 48Pins |
IC Interface Type | MII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1893CFLF?
Additional datasheets, footprints and schematics for 1893CFLF are listed on our Part Details page. You can also find images and similar parts to 1893CFLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1893CFLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1893CFLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1893CFLF fall under?
The 1893CFLF is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to 1893CFLF when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1893CFLF you can contact the distributor directly for product support, shipping queries etc.
Is the 1893CFLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1893CFLF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for 1893CFLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1893CFLF often in real-time on the comparison pages.
What if I can't find stock of 1893CFLF?
You can fill out our help required form which you can use to request a quote for 1893CFLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.