1893BFILF Part Information
Details for 1893BFILF by Integrated Device Technology
Electronic & Electrical Components>Semiconductors - ICs>Network Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
180 | 6.9500 |
Stock Information
Details
Part Downloads
Part Specifications
Data Rate | 100Mbps |
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.47V |
Controller IC Case Style | SSOP |
No. of Pins | 48Pins |
IC Interface Type | MII |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1893BFILF?
Additional datasheets, footprints and schematics for 1893BFILF are listed in our Part Details tab. You can also find the 1893BFILF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1893BFILF in the Pricing & Inventory tab next to part details. You can view 1893BFILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1893BFILF fall under?
The 1893BFILF is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to 1893BFILF when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1893BFILF you can contact the distributor directly for product support, shipping queries etc.
Is the 1893BFILF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1893BFILF have stock available?
There is no stock from authorised distributors for 1893BFILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1893BFILF often in real-time on the comparison pages.
What if I can't find stock of 1893BFILF?
You can fill out our help required form which you can use to request a quote for 1893BFILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.