Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.56
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$17.52
|
925
in stock
|
Buy Now | |
Rapid Electronics
from US$21.11
|
925
in stock
|
Buy Now | |
Chip One Stop
from US$16.60
|
925
in stock
|
Buy Now | |
Farnell
from US$42.76
|
742
in stock
|
Buy Now | |
Future Electronics
from US$17.22
|
-
|
Buy Now | |
Avnet America
from US$14.54
|
-
|
Buy Now | |
RS Americas
from US$22.81
|
-
|
Buy Now | |
Avnet Asia
from US$18.72
|
-
|
Buy Now | |
TE Store
from US$22.84
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 312A |
Contact Mating Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | 1.27in |
Centerline (Pitch) | 2.79mm, 4.31mm, .079in, 2.01mm, .11in, .17in |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.3mm, .13in |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connectors Assy Vert Minipak Hdl Rcpt 40S24P |Amp Te Connectivity 1892787-3 | Newark Electronics |
Connectors Assy Vert MINIPAK HDL Rcpt 40s24p | Rapid Electronics |
TE Connectivity Assy Vert MINIPAK HDL Rcpt 40s24p Board | Distrelec |
CONN, BACKPLANE, RCPT, 64POS, 2.75MM | Farnell |
Conn Power RCP 24Power/40Signal POS Press Fit ST Through Hole 184 Terminal 1 Port Box/Tray | Avnet America |
Assy Vert MINIPAK HDL Rcpt 40s24p, Rectangular Power Connectors | TE Connectivity 1892787-3 | RS Americas |
Special Order: Assy Vert MINIPAK HDL Rcpt 40s24p Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 2 mm 2.75 mm Connector Assembly Receptacle Board-to-Board 64 | Rectangular Power Connector | Part Number: 1892787-3 | Internal Number: 1892787-3 | 2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1892787-3?
Additional datasheets, footprints and schematics for 1892787-3 are listed on our Part Details page. You can also find images and similar parts to 1892787-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1892787-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892787-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1892787-3 fall under?
The 1892787-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1892787-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1892787-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1892787-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1892787-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1892787-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1892787-3 often in real-time on the comparison pages.
What if I can't find stock of 1892787-3?
You can fill out our help required form which you can use to request a quote for 1892787-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.