Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 2 |
Number of Positions | 2 |
Number of Rows | 1 |
Board-to-Board Configuration | Right Angle |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 4.19µm |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .2in, 5.08mm |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Housing Type | Plug |
Termination Post & Tail Length | 4.19mm, .165in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MBXL R/A HDR 2P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Plug Board-to-Board 2 | Rectangular Power Connector | Part Number: 1892714-2 | Internal Number: 1892714-2 | 5.08 mm | TE Connectivity | TE Store |
Mbxl R/A Hdr 2P |Amp Te Connectivity 1892714-2 | Newark Electronics |
Conn Power PL 2 POS 2.54mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1892714-2?
Additional datasheets, footprints and schematics for 1892714-2 are listed on our Part Details page. You can also find images and similar parts to 1892714-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1892714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1892714-2 fall under?
The 1892714-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1892714-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1892714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1892714-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1892714-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1892714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1892714-2 often in real-time on the comparison pages.
What if I can't find stock of 1892714-2?
You can fill out our help required form which you can use to request a quote for 1892714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.