1892712-2 PCB Connectors by TE Connectivity

Assy 2x4 MINIPAK HDE seq2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 8
Board-to-Board Configuration Right Angle
Contact Current Rating (Max) 18A
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
PCB Thickness (Recommended) 1.27in
Centerline (Pitch) 1.98mm, .078in
PCB Mount Retention Without
Mating Alignment With
Mating Alignment Type Polarized
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Circuit Application Power
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.83mm, .111in
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1892712-2?

Additional datasheets, footprints and schematics for 1892712-2 are listed on our Part Details page. You can also find images and similar parts to 1892712-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1892712-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892712-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1892712-2 fall under?

The 1892712-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1892712-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1892712-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1892712-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1892712-2 have stock available?

There is no stock from authorised distributors for 1892712-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1892712-2 often in real-time on the comparison pages.

What if I can't find stock of 1892712-2?

You can fill out our help required form which you can use to request a quote for 1892712-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay