Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Power Positions | 6 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .453in, 11.5mm |
Number of Rows | 2 |
Board-to-Board Configuration | Right Angle |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 20A |
Operating Voltage | 60VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | 3mm, .118in |
Housing Material | Polyester |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Contact Type | Blade |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Assy 2x3 MINIPAK HDE seq1 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Header Receptacle Board-to-Board 6 | Rectangular Power Connector | Part Number: 1892711-1 | Internal Number: 1892711-1 | 3 mm | TE Connectivity | TE Store |
Assy 2X3 Minipak Hde Seq1 |Elcon Te Connectivity 1892711-1 | Newark Electronics |
6 Position 2 Row Male Blade Plug Backplane Connector | Future Electronics |
ASSY 2X3 MINIPAK HDE SEQ1 | Avnet America |
Where can I find additional details, specifications and documents for a 1892711-1?
Additional datasheets, footprints and schematics for 1892711-1 are listed on our Part Details page. You can also find images and similar parts to 1892711-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1892711-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892711-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1892711-1 fall under?
The 1892711-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1892711-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1892711-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1892711-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1892711-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1892711-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1892711-1 often in real-time on the comparison pages.
What if I can't find stock of 1892711-1?
You can fill out our help required form which you can use to request a quote for 1892711-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.