1892502-2 Power Connectors by TE Connectivity

MBXL R/A RCPT 15P+20S+11P+44S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Signal Positions 64
Number of Power Positions 26
Board-to-Board Configuration Right Angle
Number of Positions 90
PCB Mount Orientation Right Angle
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Material Noble Metal
Underplate Material Thickness 3.43µm
Power Contact Material Tin
Contact Current Rating (Max) 42A
Contact Termination Area Plating Material Tin
Contact Retention Without
Operating Voltage 60VDC, 60VAC
Housing Color Black
Centerline (Pitch) 5.08mm, .2in, .1in, 2.54mm
Housing Material High Temperature Thermoplastic
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
PCB Mount Retention Type Boardlock
PCB Mount Retention With
Mating Retention Type Boardlock
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Tray
Sealable No
Contact Type Socket
Connector System Board-to-Board
Housing Type Receptacle
Product Type Connector Assembly
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .135in, 3.43mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -4 – 221°F, -20 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1892502-2?

Additional datasheets, footprints and schematics for 1892502-2 are listed on our Part Details page. You can also find images and similar parts to 1892502-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1892502-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892502-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1892502-2 fall under?

The 1892502-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1892502-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1892502-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1892502-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1892502-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1892502-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1892502-2 often in real-time on the comparison pages.

What if I can't find stock of 1892502-2?

You can fill out our help required form which you can use to request a quote for 1892502-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay