Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.33
|
1,493
in stock
|
Buy Now | |
Newark Electronics
from US$19.17
|
1,493
in stock
|
Buy Now | |
Rapid Electronics
from US$20.80
|
1,493
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
1,493
in stock
|
Buy Now | |
Farnell
from US$42.14
|
1,196
in stock
|
Buy Now | |
Avnet America
from US$16.31
|
-
|
Buy Now | |
Boersig
from US$21.58
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Power Positions | 12 |
Number of Signal Positions | 28 |
Number of Positions | 40 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 42A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VAC, 60VDC |
Centerline (Pitch) | .2in, 9.52mm, 5.08mm, .375in, .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Hdr 12P+28S |Amp Te Connectivity 1892222-6 | Newark Electronics |
Power to the Board MBXL R/A HDR 12P+28S | Rapid Electronics |
TE Connectivity MBXL R/A HDR 12P+28S Board Connector 40 | Distrelec |
BACKPLANE CONN, PLUG, 40POS, THT | Farnell |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 40Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | - |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1892222-6?
Additional datasheets, footprints and schematics for 1892222-6 are listed on our Part Details page. You can also find images and similar parts to 1892222-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1892222-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892222-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1892222-6 fall under?
The 1892222-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1892222-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1892222-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1892222-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1892222-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1892222-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1892222-6 often in real-time on the comparison pages.
What if I can't find stock of 1892222-6?
You can fill out our help required form which you can use to request a quote for 1892222-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.