Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Signal Positions | 84 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 26 |
Number of Positions | 110 |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Current Rating (Max) | 42A |
Underplate Material Thickness | 3.05µm |
Contact Retention | Without |
Contact Mating Area Plating Material | Noble Metal |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | .1in, 5.08mm, 2.54mm, .2in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Conn Power PL 26Power/84Signal POS Press Fit RA Thru-Hole 188 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1892130-2?
Additional datasheets, footprints and schematics for 1892130-2 are listed on our Part Details page. You can also find images and similar parts to 1892130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1892130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1892130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1892130-2 fall under?
The 1892130-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1892130-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1892130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1892130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1892130-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1892130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1892130-2 often in real-time on the comparison pages.
What if I can't find stock of 1892130-2?
You can fill out our help required form which you can use to request a quote for 1892130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.