Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 700mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | USB |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | - |
Plug Type | EU |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Operating Temperature Max | 45°C |
Operating Temperature Min | 0°C |
Output Current Max | 700mA |
Safety Category | Class II |
Where can I find additional details, specifications and documents for a 1891526?
Additional datasheets, footprints and schematics for 1891526 are listed on our Part Details page. You can also find images and similar parts to 1891526 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1891526 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1891526 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1891526 fall under?
The 1891526 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 1891526 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1891526 you can contact the distributor directly for product support, shipping queries etc.
Is the 1891526 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1891526 have stock available?
There is no stock from authorised distributors for 1891526.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1891526 often in real-time on the comparison pages.
What if I can't find stock of 1891526?
You can fill out our help required form which you can use to request a quote for 1891526 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.