Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Battery Holder, Aa, Panel | Newark Electronics |
BATTERY HOLDER, AA, PANEL | element14 |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery HOLDER ALUM 2AA | Sager |
RoHS Compliant | Yes |
---|
Adafruit PIR Motion Sensor, 12V | Distrelec |
4SQ BOX WELDED 1-1/2 DEEP 1/2-3/4 TKO | RACO 189 | RS Americas |
Where can I find additional details, specifications and documents for a 189?
Additional datasheets, footprints and schematics for 189 are listed on our Part Details page. You can also find images and similar parts to 189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 189 fall under?
The 189 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 189 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 189 you can contact the distributor directly for product support, shipping queries etc.
Is the 189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 189 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 189 often in real-time on the comparison pages.
What if I can't find stock of 189?
You can fill out our help required form which you can use to request a quote for 189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.