1888654-3 Modular Jacks & Plugs by TE Connectivity

2X8 OFFSET STACK JK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.12

Distributor Stock
Logo for Distrelec
Distrelec
from US$61.05
480
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$71.14
480
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$59.67
480
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$64.80
480
in stock
Buy Now
Logo for Farnell
Farnell
from US$71.44
384
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$55.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$77.52
-
Buy Now
Logo for TE Store
TE Store
from US$120.20
-
Buy Now

Specifications

Shield Plating Material Tin over Nickel
Shield Material Copper Alloy
Connector Profile Offset - Overhangs PCB
Modular Jack Latch Orientation Standard - Latch Down
Grounding Tab Plating Material Tin over Copper
PCB Mount Orientation Right Angle
Number of Loaded Positions 8
Keyed No
Connector Contact Density Standard
Status Indicator None
Multiple Port Configuration Stacked
Number of PCB Ground Tabs 11
Number of Positions 8
Port Configuration Multiple Ports
Port Matrix Configuration 2 x 8
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 1.5A
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Connector Product Type Connector Assembly
PCB Thickness (Recommended) .062in, 1.57mm
コネクタの高さ 3.27mm
PCB Tail Length 4.14mm, .163in
Connector Height 3.27mm, .129in
Mating Entry Location Side
Housing Material PBT Polyester
Centerline (Pitch) .04in, 1.02mm
Housing Color Black
Performance Category Cat 5
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount, Panel
Panel Mount Feature Without
Shielded Yes
Circuit Application Signal
Packaging Quantity 10
実装方法 Tray
Packaging Method Tray
Grounding Options PCB and Panel Ground
Modular Connector Style Jack
Modular Jack & Plug Interface Type RJ45
Connectors & Connector Components Type Connector
Connector & Contact Terminates To Printed Circuit Board
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Ground Component Type Grounding Clips
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 185°F, -40 – 85°C

Compatible Parts


Alternative Descriptions

Modular Conn/Ethernet Conn 2X8 Offset Stacked |Amp Te Connectivity 1888654-3 | Newark Electronics
Modular Conn/Ethernet Conn 2x8 OFFSET STACKED | Rapid Electronics
TE Connectivity 2X8 OFFSET STACK JK Modular Connectors / Ethernet Connectors 2x8 OFFSET STACKED W/GROUND CLIP | Distrelec
MODULAR ETHERNET CONNECTORS | Farnell
Conn RJ-45 F 128 POS 2.03mm Press Fit RA Thru-Hole 128 Terminal 16 Port Cat 5e | Avnet America
Stacked Modular Jack Assmbly, 2X8, 8 POSN, Shielded, Panel Ground, Offset, CAT 5 | TE Connectivity 1888654-3 | RS Americas
Special Order: 2X8 OFFSET STACK JK Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 8 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 8 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888654-3 | Internal Number: 1888654-3 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1888654-3?

Additional datasheets, footprints and schematics for 1888654-3 are listed on our Part Details page. You can also find images and similar parts to 1888654-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1888654-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888654-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1888654-3 fall under?

The 1888654-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1888654-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1888654-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1888654-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1888654-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1888654-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1888654-3 often in real-time on the comparison pages.

What if I can't find stock of 1888654-3?

You can fill out our help required form which you can use to request a quote for 1888654-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay