Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Offset - Overhangs PCB |
---|---|
Shield Plating Material | Tin over Copper |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
Grounding Tab Plating Material | Tin over Copper |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
Status Indicator | None |
Multiple Port Configuration | Stacked |
Keyed | No |
Port Matrix Configuration | 2 x 1 |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 3.27mm |
PCB Tail Length | .163in, 4.14mm |
Connector Height | 3.27mm, .129in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Entry Location | Side |
Housing Material | PBT GF |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 10 |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Ground Component Type | Grounding Clips |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
2X1 Offset Stack Jack |Amp Te Connectivity 1888652-2 | Newark Electronics |
2X1 OFFSET STACK JACK, RJ45 Connectors | TE Connectivity 1888652-2 | RS Americas |
Special Order: 2X1 OFFSET STACK JACK Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888652-2 | Internal Number: 1888652-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888652-2?
Additional datasheets, footprints and schematics for 1888652-2 are listed on our Part Details page. You can also find images and similar parts to 1888652-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888652-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888652-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888652-2 fall under?
The 1888652-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888652-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888652-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888652-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888652-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1888652-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888652-2 often in real-time on the comparison pages.
What if I can't find stock of 1888652-2?
You can fill out our help required form which you can use to request a quote for 1888652-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.